Cutter Type | Side |
---|---|
Overall Length | 150mm |
Cut Type | Straight |
Cutting Capacity Max | 1.8mm |
Cutting Edge Hardness | - |
Product Range | - |
Copper Wire Cutting Capacity | 1.8mm |
Joint Cutting Capacity | 1.8 - PIANO |
Length | 150mm |
Tip Cutting Capacity | 2.5 - COPPER |
Bahco 2101G-140 ERGO™ Side Cutting Pliers Spring In Handle 140mm (5.1/2in) | Rapid Electronics |
Cutter, Side, Progressive, 150Mm | Newark Electronics |
CUTTER, SIDE, PROGRESSIVE, 150MM | element14 |
Side cutter, which in the course of the ERGO™ process was developed. ISO 5749. Design: bronzed, rust protection. Material: High-performance steel alloy, ERGO™ handles with 2-component material, thermoplastic surface on hard, polypropylene for optimum grip. Induction hardened cutting edges. Progressive cutting: the cutting radius runs along the edges for hard materials such as piano wire close to the joint and soft materials such as copper and plastic insulated wires at the top to cut. Screw connection the excellent cutting performance and accuracy of the cutting edges. Distance between the joint and cutting reduced for maximum cutting capacity with low opening width of the handle. Slim, rounded jaw for improved access to hard-to-reach areas. Patented, integrated in the handle, opening spring with on/off function.This text is machine translated. | Conrad |
Where can I find additional details, specifications and documents for a 2101G-140?
Additional datasheets, footprints and schematics for 2101G-140 are listed on our Part Details page. You can also find images and similar parts to 2101G-140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2101G-140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2101G-140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2101G-140 fall under?
The 2101G-140 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 2101G-140 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2101G-140 you can contact the distributor directly for product support, shipping queries etc.
Is the 2101G-140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2101G-140 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 2101G-140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2101G-140 often in real-time on the comparison pages.
What if I can't find stock of 2101G-140?
You can fill out our help required form which you can use to request a quote for 2101G-140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.