Shell Finish | Chromate Conversion Coating |
---|---|
Release Style | Front |
Preloaded | Yes |
Keying | 1 |
Contact Arrangement Code (Module B) | Dummy |
Contact Arrangement Code (Module E) | 150 |
Contact Arrangement Code (Module A) | 150 |
Contact Arrangement Code (Module D) | 150 |
Contact Arrangement Code (Module F) | 6Q6 |
Contact Arrangement Code (Module C) | 85 |
Clinch Nut Size | 4-40 |
Clinch Nuts | With |
Clinch Nut Quantity | 6 |
Comment | Front release/remove size 22 contacts - all other contact sizes rear release/remove. |
Connector & Housing Type | Receptacle |
Product Type | Connector |
Sealable | No |
Rack & Panel Connector Shell Size | 3 |
A600R,sz2,150/85/150/150/Q6,chrm,fr.250 |Amp Te Connectivity 2101882-2 | Newark Electronics |
A600R,SZ2,150/85/150/150/Q6,CHRM,FR.250 | Avnet America |
A600R, Sz2,150/85/150/150/Q6,CHRM, FR.250 | TE Connectivity 2101882-2 | RS Americas |
Rack & Panel Connectors A600R Sz2 6 CHRM FR.250 | Sager |
Where can I find additional details, specifications and documents for a 2101882-2?
Additional datasheets, footprints and schematics for 2101882-2 are listed on our Part Details page. You can also find images and similar parts to 2101882-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2101882-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2101882-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2101882-2 fall under?
The 2101882-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2101882-2 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2101882-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2101882-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2101882-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 2101882-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2101882-2 often in real-time on the comparison pages.
What if I can't find stock of 2101882-2?
You can fill out our help required form which you can use to request a quote for 2101882-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.