Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Finish | Chromate Conversion Coating |
---|---|
Preloaded | Yes |
Keying | 1 |
Release Style | Front |
Contact Arrangement Code (Module C) | 13C2 |
Rack & Panel Connector Contact Size | 22 |
Contact Type | Socket |
Contact Arrangement Code (Module A) | 150 |
Contact Arrangement Code (Module B) | 150 |
Clinch Nuts | With |
Clinch Nut Size | 14702 |
Polarized | Yes |
Clinch Nut Quantity | 10 |
Sealable | No |
Product Type | Connector |
Connector & Housing Type | Receptacle |
Rack & Panel Connector Shell Size | 2 |
Arinc600,sz2,rdpt,150/150/13C2,s&f Conts |Amp Te Connectivity 2101697-1 | Newark Electronics |
Conn Rack and Panel ARINC 600 SKT/SKT/SKT 150Signal/150Signal/(2Coaxial/11Signal) POS Solder ST Thru-Hole | Avnet America |
Rack & Panel Connectors ARINC600 SZ2 RDPT 150/150/13C2 S&F con | Sager |
Where can I find additional details, specifications and documents for a 2101697-1?
Additional datasheets, footprints and schematics for 2101697-1 are listed on our Part Details page. You can also find images and similar parts to 2101697-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2101697-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2101697-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2101697-1 fall under?
The 2101697-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2101697-1 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2101697-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2101697-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2101697-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 2101697-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2101697-1 often in real-time on the comparison pages.
What if I can't find stock of 2101697-1?
You can fill out our help required form which you can use to request a quote for 2101697-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.