Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Retention Clip Material | Stainless Steel |
---|---|
Shell Material | Steel |
Non-Magnetic | No |
Shell Plating Material | Cadmium |
Power/Signal/Coax Combination | No |
Number of Positions | 62 |
Contact Style | Pin |
Contact Size | 22 |
Contact Current Rating (Max) | 5A |
Centerline (Pitch) | .09in, 2.29mm |
Mounting Hole Diameter | 3.05mm, .12in |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | With grounding indents. |
Packaging Method | Package |
Blindmate | No |
Shell Size | 4 |
Connector System | Cable-to-Cable |
Sealable | Yes |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Amplimite,plug Asy,sz4,90,if Seal + Gmt Rohs Compliant: No |Te Connectivity 2101592-2 | Newark Electronics |
AMPLIMITE,PLUG ASY,SZ4,90,IF SEAL + GMT | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 2101592-2?
Additional datasheets, footprints and schematics for 2101592-2 are listed on our Part Details page. You can also find images and similar parts to 2101592-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2101592-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2101592-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2101592-2 fall under?
The 2101592-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2101592-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2101592-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2101592-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2101592-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2101592-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2101592-2 often in real-time on the comparison pages.
What if I can't find stock of 2101592-2?
You can fill out our help required form which you can use to request a quote for 2101592-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.