2101580-2 Part Information
Details for 2101580-2 by TE Connectivity
Connectors>Circular Connectors>Circular Connector Accessories>Circular Connector Caps & Covers
Featured Distributor
Pricing
Break | Price |
---|---|
50 | 22.8200 |
100 | 21.6500 |
250 | 20.9800 |
Stock Information
Details
Part Downloads
Part Specifications
Cap Material | Brass |
Sealing Cap Plating Material | Black Chromate |
Shell Finish | Black Chromate |
Number of Positions | 1 |
Panel Thickness | .197in, 5mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Cap to Flange Attachment | Push/Pull |
For Use With | Plug Connectors |
Comment | 1 |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector Design | Circular |
Connector Style | Plug |
Sealable | No |
Accessory Type | Cap |
Product Type | Accessory |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Alternative Part Descriptions
- Sz 5 plug dust cap | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2101580-2?
Additional datasheets, footprints and schematics for 2101580-2 are listed in our Part Details tab. You can also find the 2101580-2 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2101580-2 in the Pricing & Inventory tab next to part details. You can view 2101580-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2101580-2 fall under?
The 2101580-2 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 2101580-2 when available in the Circular Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2101580-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2101580-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 2101580-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2101580-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2101580-2 often in real-time on the comparison pages.
What if I can't find stock of 2101580-2?
You can fill out our help required form which you can use to request a quote for 2101580-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.