2101579-1 Part Information

Details for 2101579-1 by TE Connectivity

Connectors>Circular Connectors>Circular Connector Accessories>Circular Connector Caps & Covers

Part Downloads

Part Specifications

Cap Material Brass
Sealing Cap Plating Material Black Chromate
Shell Finish Black Chromate
Number of Positions 1
Panel Thickness .118in, 3mm
Cap to Flange Attachment Push/Pull
Connector Mounting Type Cable Mount (Free-Hanging)
For Use With Receptacle Connector
Comment 1
Packaging Quantity 1
Packaging Method Bag
Connector Design Circular
Sealable No
Connector Style Receptacle
Product Type Accessory
Accessory Type Dust Cap
Operating Temperature Range -67 – 257°F, -55 – 125°C
RoHS Compliant Hand solderable with tin/lead solder
Status: Active
Product Code: Y319
Global Product Line: J89
GPL Description: Aerospace Defense & Marine

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2101579-1?

Additional datasheets, footprints and schematics for 2101579-1 are listed in our Part Details tab. You can also find the 2101579-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2101579-1 in the Pricing & Inventory tab next to part details. You can view 2101579-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2101579-1 fall under?

The 2101579-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Caps & Covers.

Can I view similar or alternative parts?

You can view similar parts to 2101579-1 when available in the Circular Connector Caps & Covers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2101579-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2101579-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 2101579-1 have stock available?

There is no stock from authorised distributors for 2101579-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2101579-1 often in real-time on the comparison pages.

What if I can't find stock of 2101579-1?

You can fill out our help required form which you can use to request a quote for 2101579-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2101579-1

Loading...
Loading Results for 2101579-1
We use cookies to improve your experience. See our privacy policy.
Okay