Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$62.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$81.47
|
16
in stock
|
Buy Now | |
TE Store
from US$105.38
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$99.52
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$102.81
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$83.80
|
16
in stock
|
Buy Now | |
Farnell
from US$104.17
|
13
in stock
|
Buy Now | |
Avnet America
from US$69.43
|
-
|
Buy Now | |
Sager
from US$62.46
|
-
|
Buy Now |
Product Range | - |
---|---|
Circular Connector Shell Style | Jam Nut Receptacle |
No. of Contacts | 7Contacts |
Circular Contact Type | PCB Socket |
Coupling Style | Threaded |
Connector Body Material | Copper Alloy Body |
Connector Body Plating | Black Chrome |
Contact Material | Copper Alloy |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PLUG,7 POS,CIRCULAR HD,PCB-POL2 Connector System: Wire-to-Panel Number of Positions: 7 Sealable: Yes Reverse Gender: Yes Shell Plating Material: Black Chromium Wire-to-Panel 7 | Standard Circular Connector | Part Number: 2101553-1 | Internal Number: 2101553-1 | Black Chromium | TE Connectivity | TE Store |
Circular Push Pull Conn Plug 7 Pos F Series |Amp Te Connectivity 2101553-1 | Newark Electronics |
Circular Push Pull Conn PLUG 7 POS F SERIES | Rapid Electronics |
TE Connectivity Conn Circular SKT 7 POS Solder ST Thru-Hole 7 Terminal 1 Port | Distrelec |
CIRCULAR CONNECTOR, RCPT, 7POS, JAM NUT | Farnell |
Conn Circular SKT 7 POS Solder ST Thru-Hole 7 Terminal 1 Port | Avnet America |
Circular Push Pull Connectors PLUG 7 POS F SERIES PCB-POL2 | Sager |
Where can I find additional details, specifications and documents for a 2101553-1 .?
Additional datasheets, footprints and schematics for 2101553-1 . are listed on our Part Details page. You can also find images and similar parts to 2101553-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2101553-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2101553-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2101553-1 . fall under?
The 2101553-1 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 2101553-1 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2101553-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 2101553-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2101553-1 . have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2101553-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2101553-1 . often in real-time on the comparison pages.
What if I can't find stock of 2101553-1 .?
You can fill out our help required form which you can use to request a quote for 2101553-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.