Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$121.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$205.81
|
36
in stock
|
Buy Now | |
Heilind Electronics
from US$138.36
|
390
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$138.36
|
91
in stock
|
Buy Now | |
element14
from US$125.60
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$180.95
|
36
in stock
|
Buy Now | |
Rapid Electronics
from US$199.30
|
34
in stock
|
Buy Now | |
Chip One Stop
from US$163.00
|
34
in stock
|
Buy Now | |
Distrelec
from US$188.50
|
34
in stock
|
Buy Now | |
TE Store
from US$205.27
|
26
in stock
|
Buy Now | |
Avnet America
from US$135.24
|
-
|
Buy Now | |
RS Americas
from US$160.34
|
-
|
Buy Now | |
Sager
from US$121.67
|
-
|
Buy Now |
Product Range | - |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 40Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Push-Pull |
Contact Material | Copper Alloy |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Circular Connector Shell Style | Cable Mount Plug |
---|---|
No. of Contacts | 40Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Push-Pull |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
PLUG,40 POS,SZ105,W/SOLDER CUPS,140 POT | Heilind Electronics |
Circular Connector, Plug, 40Pos, Cable | Newark Electronics |
Circular Push Pull Conn PLUG 40 POS Sz105 SOLDER | Rapid Electronics |
TE Connectivity - AMP PLUG40 PSz105w/SOLDER CUPS140 POT | Distrelec |
PLUG,40 POS,Sz105,w/SOLDER CUPS,140 POT Number of Positions: 40 Shell Base Material: Copper Alloy Circular Connector Insulation Material Type: PEEK Wire Size: .06 mm² Circular Connector Shell Size: 5 Standard Circular Connector | 40 Copper Alloy PEEK .06 mm² | Part Number: 2101551-1 | Internal Number: 2101551-1 | TE Connectivity | TE Store |
Conn Circular PIN 40 POS Solder Cup ST Cable Mount 40 Terminal 1 Port | Avnet America |
PLUG,40 POS, Sz105,w/SOLDER CUPS,140 POT | TE Connectivity 2101551-1 | RS Americas |
Circular Push Pull Connectors PLUG 40 POS Sz105 SOLDER CUPS 140 POT | Sager |
Where can I find additional details, specifications and documents for a 2101551-1?
Additional datasheets, footprints and schematics for 2101551-1 are listed on our Part Details page. You can also find images and similar parts to 2101551-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2101551-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2101551-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2101551-1 fall under?
The 2101551-1 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2101551-1 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2101551-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2101551-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2101551-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, Newark Electronics and Farnell have stock available or on a lead time for 2101551-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2101551-1 often in real-time on the comparison pages.
What if I can't find stock of 2101551-1?
You can fill out our help required form which you can use to request a quote for 2101551-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.