Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 7Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Push-Pull |
Connector Body Material | Copper Alloy Body |
Connector Body Plating | Black Chrome |
Contact Material | Copper Alloy |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plug,7 Pos,sz103,w/Solder Cups,240 Pot |Amp Te Connectivity 2101550-2 | Newark Electronics |
Circular Push Pull Connectors PLUG 7 POS Sz103 SOLDER CUPS 240 POT | Sager |
Where can I find additional details, specifications and documents for a 2101550-2 .?
Additional datasheets, footprints and schematics for 2101550-2 . are listed on our Part Details page. You can also find images and similar parts to 2101550-2 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2101550-2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2101550-2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2101550-2 . fall under?
The 2101550-2 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 2101550-2 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2101550-2 . you can contact the distributor directly for product support, shipping queries etc.
Is the 2101550-2 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2101550-2 . have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 2101550-2 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2101550-2 . often in real-time on the comparison pages.
What if I can't find stock of 2101550-2 .?
You can fill out our help required form which you can use to request a quote for 2101550-2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.