Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Circular Connector Shell Style | Jam Nut Receptacle |
---|---|
No. of Contacts | 40Contacts |
Circular Contact Type | PCB Socket |
Coupling Style | Threaded |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Circular Connector, Rcpt, 40Pos, Jam Nut | Newark Electronics |
Conn Circular SKT 40 POS Solder ST Thru-Hole 40 Terminal 1 Port | Avnet America |
PLUG,40 POS, CIRCULAR HD, PCB, POL1 | TE Connectivity 2101549-1 | RS Americas |
RECEPTACLE,40 POS,CIRCULAR HD,PCB,POL1 Connector System: Wire-to-Panel Number of Positions: 40 Sealable: Yes Reverse Gender: Yes Shell Plating Material: Black Chromium Wire-to-Panel 40 | Standard Circular Connector | Part Number: 2101549-1 | Internal Number: 2101549-1 | Black Chromium | TE Connectivity | TE Store |
Circular Push Pull Connectors PLUG,40 POS F SERIES,PCB,POL1 | Sager |
Where can I find additional details, specifications and documents for a 2101549-1?
Additional datasheets, footprints and schematics for 2101549-1 are listed on our Part Details page. You can also find images and similar parts to 2101549-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2101549-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2101549-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2101549-1 fall under?
The 2101549-1 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2101549-1 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2101549-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2101549-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2101549-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Sager have stock available or on a lead time for 2101549-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2101549-1 often in real-time on the comparison pages.
What if I can't find stock of 2101549-1?
You can fill out our help required form which you can use to request a quote for 2101549-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.