Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$262.65
Distributor | Stock | ||
---|---|---|---|
Newark
from US$316.72
|
No stock
|
Buy Now | |
Rapid Electronics
from US$469.93
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$303.00
|
12
in stock
|
Buy Now | |
TE Store
from US$440.79
|
8
in stock
|
Buy Now | |
Electro Enterprises
from US$262.65
|
1
in stock
|
Buy Now | |
Avnet America
from US$329.38
|
-
|
Buy Now | |
RS Americas
from US$337.01
|
-
|
Buy Now | |
Sager
from US$332.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Finish | Passivated |
---|---|
Body Material | Stainless Steel |
Number of Coaxial Contacts | 4 |
Number of Positions | 4 |
Impedance | 50Ω |
Centerline (Pitch) | 6.1mm, .24in |
VITA 67 | Yes |
Connector Mounting Type | Board Mount |
Mounting Angle | Vertical |
Circuit Application | Signal |
RF Interface | OSMM |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
4 Pos RF Module Backplane OSMM PASSIVA | Rapid Electronics |
4 Pos RF Module, Backplane, OSMM PASSIVA Number of Coaxial Contacts: 4 PCB Mount Orientation: Vertical Body Material: Stainless Steel Connector System: Board-to-Board Number of Positions: 4 PCB Rf Module | 4 Vertical Stainless Steel Board-to-Board | Part Number: 2101510-2 | Internal Number: 2101510-2 | TE Connectivity | TE Store |
4 Pos Rf Module, Backplane, Osmm Passiva |Te Connectivity 2101510-2 | Newark Electronics |
Conn SMPM 50Ohm Screw ST | Avnet America |
4 Pos RF Module, Backplane, OSMM PASSIVA | TE Connectivity 2101510-2 | RS Americas |
RF Connectors / Coaxial Connectors 4POS OSMM PLG STEEL PCB | Sager |
Where can I find additional details, specifications and documents for a 2101510-2?
Additional datasheets, footprints and schematics for 2101510-2 are listed on our Part Details page. You can also find images and similar parts to 2101510-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2101510-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2101510-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2101510-2 fall under?
The 2101510-2 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > PCB RF Modules.
Can I view similar or alternative parts?
You can view similar parts to 2101510-2 when available in the PCB RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2101510-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2101510-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2101510-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Electro Enterprises and Newark Electronics have stock available or on a lead time for 2101510-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2101510-2 often in real-time on the comparison pages.
What if I can't find stock of 2101510-2?
You can fill out our help required form which you can use to request a quote for 2101510-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.