Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Finish | Chemical Conversion Coating |
---|---|
Shell Plating Material | Aluminum |
Preloaded | Yes |
Release Style | Front |
Keying | 27 |
Contact Arrangement Code (Module D) | Q11 |
Contact Arrangement Code (Module A) | Q11 |
Contact Style | Quadrax |
Rack & Panel Connector Contact Size | 8, 16, 20, 22 |
Contact Arrangement Code (Module F) | 85 |
Contact Arrangement Code (Module E) | Q11 |
Contact Arrangement Code (Module B) | Q11 |
Contact Type | Pin, Socket |
Contact Type (Module A) | Socket |
Contact Type (Module D) | Socket |
Contact Type (Module B) | Socket |
Contact Type (Module C) | Socket |
Contact Arrangement Code (Module C) | Blank (Dummy) |
Clinch Nut Size | 11841 |
Clinch Nuts | With |
Polarized | Yes |
Hardware Type | Head Cap Screw |
Comment | See drawing for additional product information. |
Sealable | No |
Product Type | Connector |
Rack & Panel Connector Shell Size | 3 |
Connector & Housing Type | Receptacle |
A600R,sz3,q11/Q11/Blnk/Q11/Q11/85 |Amp Te Connectivity 2101423-1 | Newark Electronics |
A600R,SZ3,Q11/Q11/BLNK/Q11/Q11/85 | Avnet America |
Where can I find additional details, specifications and documents for a 2101423-1?
Additional datasheets, footprints and schematics for 2101423-1 are listed on our Part Details page. You can also find images and similar parts to 2101423-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2101423-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2101423-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2101423-1 fall under?
The 2101423-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2101423-1 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2101423-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2101423-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2101423-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 2101423-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2101423-1 often in real-time on the comparison pages.
What if I can't find stock of 2101423-1?
You can fill out our help required form which you can use to request a quote for 2101423-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.