Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Non-Magnetic | No |
---|---|
Power/Signal/Coax Combination | No |
Number of Positions | 44 |
Contact Current Rating (Max) | 5A |
Contact Size | 22 |
Contact Style | Pin |
Centerline (Pitch) | .09in, 2.29mm |
Circuit Application | Signal |
Connector System | Cable-to-Cable |
Shell Size | 3 |
Blindmate | No |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
AMPLIMITE,KIT,PLUG ASY SZ3,90,W/IF SEAL | Avnet America |
Amplimite,kit,plug Asy Sz3,90,w/If Seal |Amp Te Connectivity 2101305-7 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 2101305-7?
Additional datasheets, footprints and schematics for 2101305-7 are listed on our Part Details page. You can also find images and similar parts to 2101305-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2101305-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2101305-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2101305-7 fall under?
The 2101305-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2101305-7 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2101305-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2101305-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2101305-7 have stock available?
Authorised distributors including Avnet America, Newark Electronics and Farnell have stock available or on a lead time for 2101305-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2101305-7 often in real-time on the comparison pages.
What if I can't find stock of 2101305-7?
You can fill out our help required form which you can use to request a quote for 2101305-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.