Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Beryllium Copper |
---|---|
Cable Connector Orientation | Straight |
Body Plating Material | Gold |
Body Finish | Plated |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 4.75mm, .187in |
RF Contact Spacing | 6.1mm, .24in |
Impedance | 50Ω |
Voltage Rating | 200VAC |
Connector Mounting Type | Panel |
Detent | Smooth Bore |
RF Connector Coupling Mechanism | Push-On |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 26GHz |
Dielectric Material | PTFE |
Additional Features | VITA 67 |
Packaging Method | Package |
実装方法 | Package |
RF Interface | SMPM |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Cable Type | .086 Semi-Rigid or Flex |
Mating Force | Low Force |
SMPM STR CABLE PLUG RF Interface: SMPM RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .187 in RF Connector Mated Outer Diameter (Approximate): 4.75 mm Impedance: 50 Ω SMPM Plug .187" 4.75 mm | Coax Connector | Part Number: 2101012-1 | Internal Number: 2101012-1 | TE Connectivity | TE Store |
Conn SMPM | Avnet America |
Where can I find additional details, specifications and documents for a 2101012-1?
Additional datasheets, footprints and schematics for 2101012-1 are listed on our Part Details page. You can also find images and similar parts to 2101012-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2101012-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2101012-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2101012-1 fall under?
The 2101012-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2101012-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2101012-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2101012-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2101012-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, Electro Enterprises and Avnet America have stock available or on a lead time for 2101012-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2101012-1 often in real-time on the comparison pages.
What if I can't find stock of 2101012-1?
You can fill out our help required form which you can use to request a quote for 2101012-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.