2100LL-330-H-RC Part Information

Details for 2100LL-330-H-RC by Bourns Electronics

Passive Components > Inductors > Toroidal Inductors > Through Hole Toroidal Inductors

Part Downloads

Part Specifications

Product Range 2100LL Series
Inductance 33µH
RMS Current (Irms) 6.9A
DC Resistance Max 0.014ohm
Inductance Tolerance ± 15%
Case Dimensions 21.84mm x 11.43mm
DC Current Rating 6.9A
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • HIGH CURRENT INDUCTOR 33UH 6.9A 15%; Product Range:2100LL Series; Inductance:33µH; RMS Current (Irms):6.9A; DC Resistance Max:0.014ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm; DC Current Rating:6.9A RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2100LL-330-H-RC?

Additional datasheets, footprints and schematics for 2100LL-330-H-RC are listed in our Part Details tab. You can also find the 2100LL-330-H-RC image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2100LL-330-H-RC in the Pricing & Inventory tab next to part details. You can view 2100LL-330-H-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2100LL-330-H-RC fall under?

The 2100LL-330-H-RC is listed under Passive Components > Inductors > Toroidal Inductors > Through Hole Toroidal Inductors.

Can I view similar or alternative parts?

You can view similar parts to 2100LL-330-H-RC when available in the Through Hole Toroidal Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2100LL-330-H-RC you can contact the distributor directly for product support, shipping queries etc.

Is the 2100LL-330-H-RC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2100LL-330-H-RC have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 2100LL-330-H-RC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2100LL-330-H-RC often in real-time on the comparison pages.

What if I can't find stock of 2100LL-330-H-RC?

You can fill out our help required form which you can use to request a quote for 2100LL-330-H-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2100LL-330-H-RC

Loading...
Loading Results for 2100LL-330-H-RC
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us