2100LL-180H-RC Inductors by Bourns Electronics

HIGH CURRENT INDUCTOR, 18UH, 10.1A, 15%

Status: Unknown
Series: 2100LL Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.66

Distributor Stock
Logo for Newark
Newark
from US$1.78
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.66
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.04
-
Buy Now

Specifications

Product Range 2100LL Series
Inductance 18µH
RMS Current (Irms) 10.1A
DC Resistance Max 0.007ohm
Inductance Tolerance ± 15%
Case Dimensions 21.84mm x 11.43mm
DC Current Rating 10.1A
RoHS Compliant Yes

Alternative Descriptions

High Current Inductor, 18Uh, 10.1A, 15% | Newark Electronics
Toroidal Inductor, 18 uH, 10.1 A, 7 Milliohm, ± 15% | Avnet America
Inductor, ToroidalBOXBox | Bourns 2100LL-180-H-RC | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2100LL-180H-RC?

Additional datasheets, footprints and schematics for 2100LL-180H-RC are listed on our Part Details page. You can also find images and similar parts to 2100LL-180H-RC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2100LL-180H-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2100LL-180H-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2100LL-180H-RC fall under?

The 2100LL-180H-RC is listed under Passive Components > Inductors > Toroidal Inductors > Through Hole Toroidal Inductors.

Can I view similar or alternative parts?

You can view similar parts to 2100LL-180H-RC when available in the Through Hole Toroidal Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2100LL-180H-RC you can contact the distributor directly for product support, shipping queries etc.

Is the 2100LL-180H-RC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2100LL-180H-RC have stock available?

Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2100LL-180H-RC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2100LL-180H-RC often in real-time on the comparison pages.

What if I can't find stock of 2100LL-180H-RC?

You can fill out our help required form which you can use to request a quote for 2100LL-180H-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay