Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | Cat5e |
---|---|
Cable Length - Metric | 2.5m |
Cable Length - Imperial | 8.2ft |
Connector Type A | RJ Point Five Plug |
Connector Type B | RJ45 Plug |
Jacket Colour | Black |
Product Range | - |
Cable Assembly Type | Ethernet |
Cable Length | 2.5m |
Colour | Black |
CABLE, RJ POINT5 - RJ45, 2.5M | element14 |
Rj Point Five Cable, Cat5E, 2.5M, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 2100357-5?
Additional datasheets, footprints and schematics for 2100357-5 are listed on our Part Details page. You can also find images and similar parts to 2100357-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2100357-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2100357-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2100357-5 fall under?
The 2100357-5 is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to 2100357-5 when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2100357-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2100357-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2100357-5 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 2100357-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2100357-5 often in real-time on the comparison pages.
What if I can't find stock of 2100357-5?
You can fill out our help required form which you can use to request a quote for 2100357-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.