Status: | Unknown |
---|---|
Series: | 2100 Series |
RoHS: | Unknown |
DMM Functions | AC/DC Voltage Continuity Resistance |
---|---|
Current Measure AC Max | - |
Current Measure DC Max | - |
Voltage Measure AC Max | 1kV |
Voltage Measure DC Max | 1.2kV |
Resistance Measure Max | 1.999kohm |
DMM Response Type | - |
Display Count | - |
No. of Digits | - |
Range Selection | Auto |
Manufacturer Warranty | - |
Product Range | 2100 Series |
SVHC | No SVHC (07-Jul-2017) |
Beha-Amprobe Voltage and Continuity Tester, IP64, LCD, Visual | Distrelec |
2100-GAMMA, TWO POLE TESTER LCD/LED VER. | RS |
Tester: electrical | Transfer Multisort Elektronik |
TWO POLE VOLTAGE TESTER, 1000VAC/1200VDC | Farnell |
Where can I find additional details, specifications and documents for a 2100-GAMMA?
Additional datasheets, footprints and schematics for 2100-GAMMA are listed on our Part Details page. You can also find images and similar parts to 2100-GAMMA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2100-GAMMA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2100-GAMMA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2100-GAMMA fall under?
The 2100-GAMMA is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to 2100-GAMMA when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2100-GAMMA you can contact the distributor directly for product support, shipping queries etc.
Is the 2100-GAMMA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2100-GAMMA have stock available?
Authorised distributors including Distrelec, RS, Transfer Multisort Elektronik and Farnell have stock available or on a lead time for 2100-GAMMA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2100-GAMMA often in real-time on the comparison pages.
What if I can't find stock of 2100-GAMMA?
You can fill out our help required form which you can use to request a quote for 2100-GAMMA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.