Status: | Unknown |
---|---|
Series: | Telecom Tools |
RoHS: | Unknown |
Prices starting from US$2.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.84
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.62
|
158
in stock
|
Buy Now | |
RS Americas
from US$23.26
|
40
in stock
|
Buy Now | |
Carlton-Bates
from US$24.17
|
13
in stock
|
Buy Now | |
Farnell
from US$21.04
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$221.94
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$223.00
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$18.97
|
-
|
Buy Now | |
Sager
from US$65.08
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Blade Length | 47.6mm |
---|---|
Scissor Type | Electrician |
Product Range | Telecom Tools |
SVHC | No SVHC (15-Jan-2018) |
Electricians Scissors, Nickel Plated, 19 AWG / 23 AWG, Steel, Scraper, Serrated | Klein Tools 2100-7 | RS Americas |
Electrician's Scissor, 5-1/4 in. Length, Lower/Upper Blade Blade, Adjustable Screw Hinge | Carlton-Bates |
Electricianft.s Scissors With Stripping | RS |
Electrician Scissor, Steel, 133.4Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 2100-7?
Additional datasheets, footprints and schematics for 2100-7 are listed on our Part Details page. You can also find images and similar parts to 2100-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2100-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2100-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2100-7 fall under?
The 2100-7 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 2100-7 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2100-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2100-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2100-7 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Carlton-Bates, Farnell and Rapid Electronics have stock available or on a lead time for 2100-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2100-7 often in real-time on the comparison pages.
What if I can't find stock of 2100-7?
You can fill out our help required form which you can use to request a quote for 2100-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.