Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$19.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.03
|
145
in stock
|
Buy Now | |
Newark Electronics
from US$35.71
|
63
in stock
|
Buy Now | |
element14
from US$45.19
|
63
in stock
|
Buy Now | |
Farnell
from US$38.15
|
63
in stock
|
Buy Now | |
Conrad
from US$30.71
|
56
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.85
|
38
in stock
|
Buy Now | |
Rapid Electronics
from US$28.48
|
31
in stock
|
Buy Now | |
Future Electronics
from US$28.09
|
-
|
Buy Now | |
SOS electronic
from US$19.27
|
-
|
Buy Now |
Kit Contents | Tools with Partially Isolated Shaft |
---|---|
For Use With | Terminal Blocks |
RoHS Compliant | Yes |
Operating tool set Type 1 2 and 3 | RS |
Terminal Block Operating Tool Set, 3 Pieces. | Newark Electronics |
Type 1, blade (2.5 x 0.4 mm), Type 2, blade (3.5 x 0.5 mm), Type 3, blade (5.5 x 0.8 mm).This text is machine translated. | Conrad |
Kit: screwdrivers | Transfer Multisort Elektronik |
WAGO 210-722 Operating Tool Set with Partially Insulated Shaft | Rapid Electronics |
OPERATING TOOL-SET | Future Electronics |
Screwdriver flat set 2,5x0,4/3,5x0,5/5,5x0,8mm | SOS electronic |
Where can I find additional details, specifications and documents for a 210-722?
Additional datasheets, footprints and schematics for 210-722 are listed on our Part Details page. You can also find images and similar parts to 210-722 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 210-722 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 210-722 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 210-722 fall under?
The 210-722 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Kits.
Can I view similar or alternative parts?
You can view similar parts to 210-722 when available in the Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 210-722 you can contact the distributor directly for product support, shipping queries etc.
Is the 210-722 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 210-722 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 210-722.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 210-722 often in real-time on the comparison pages.
What if I can't find stock of 210-722?
You can fill out our help required form which you can use to request a quote for 210-722 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.