210-179-RET Digilent Parts by Digilent

VmodCAM: Stereo Camera Module (RETIRED)

Status: Retired
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The VmodCAM board provides digital imaging capabilities for any Digilent FPGA system board with a VHDCI connector. It features two Aptina MT9D112 2-megapixel CMOS digital image sensors. The sensors can provide frame rates from 15 FPS upwards, depending on the resolution. 

Its system-on-a-chip design integrates an image flow processor and enables selectable output formats, scaling, and special effects. The integrated PLL (phase-locked loop) and microprocessor offer a flexible serial control interface. The output data is sent on a parallel bus in processed YCrCb, RGB, or raw Bayer formats. 

The two MT9D112 cameras can be controlled independently and can acquire two separate, simultaneous image feeds. They are controlled by a two-wire interface. Each camera has a 2 megapixel color sensor array in Bayer color filter arrangement. The sensor readout is 10-bit and supports skipping or binning rows/columns. 

Note:

To connect to a system board, this product requires a male-to-male VHDCI cable, which is not included. 

Stats:

Processor/IC: 2x Aptina MT9D112

Connector(s): VHDCI

Features:

  • Two independent Aptina MT9D112 2-megapixel CMOS digital image sensors
  • 1600x1200 maximum resolution at 15 FPS
  • 63mm inter-camera spacing (stereo baseline)
  • 10-bit raw color depth
  • I2C control bus
  • Bayer, RGB, YCrCb output formats
  • Automatic exposure, gain, and white balance
  • Powerful image correction algorithms
  • Image scaling
  • Output FIFO
  • 68-pin female VHDCI connector

 

 

No distributors results available


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 210-179-RET?

Additional datasheets, footprints and schematics for 210-179-RET are listed on our Part Details page. You can also find images and similar parts to 210-179-RET on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 210-179-RET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 210-179-RET price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 210-179-RET fall under?

The 210-179-RET is listed under Digilent Parts.

Can I view similar or alternative parts?

You can view similar parts to 210-179-RET when available in the Digilent Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 210-179-RET you can contact the distributor directly for product support, shipping queries etc.

Is the 210-179-RET RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 210-179-RET have stock available?

There is no stock from authorised distributors for 210-179-RET.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 210-179-RET often in real-time on the comparison pages.

What if I can't find stock of 210-179-RET?

You can fill out our help required form which you can use to request a quote for 210-179-RET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay