Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
2,200
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
20,526
in stock
|
Buy Now | |
Rutronik
from US$0.33
|
2,780
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
2,175
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
445
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
245
in stock
|
Buy Now | |
element14
from US$11.64
|
184
in stock
|
Buy Now | |
Farnell
from US$9.16
|
184
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
153
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
63
in stock
|
Buy Now | |
Carlton-Bates
from US$0.38
|
-
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now | |
Sager
from US$0.38
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Toby Electronics
-
|
-
|
Buy Now |
Battery Sizes Accepted | AA A |
---|---|
Battery Terminals | Snap Contact |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Contact |
For Use With | A AA Size Batteries |
No. of Cells | 2 |
Snap-On Battery Contact for Molded Case for A / AA Cells | Future Electronics |
HOLDER A AA SNAP-ON | Rutronik |
Battery Contact | Newark Electronics |
Keystone 210 Dual A/AA Battery Clip | Rapid Electronics |
Battery Contact, Dual Leaf Spring, 2 Cell, A, AA, CR2, CR123A | Keystone Electronics 210 | RS Americas |
Contact | Transfer Multisort Elektronik |
Battery Contact, Leaf Spring, Steel, Nickel Plate Contact, A, AA, CR2, CR123A Cell | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs Battery CLIP AA | Sager |
Status: | Unknown |
---|---|
Series: | Commando CEEtyp Series |
RoHS: | Unknown |
Current Rating | 16A |
---|---|
Voltage Rating VAC | 400V |
Connector Mounting | Cable Mount |
Electrical Connector Gender | Plug |
Pin Configuration | 3P+N+E |
Connector Colour | Red White |
IP Rating | IP44 |
Product Range | Commando CEEtyp Series |
Approval Category | BS 4343 CEE17 IEC 309/1+2 |
Connector Type | Standard Power Entry |
Contact Termination | Screw |
Gender | Plug |
No. of Contacts | 5Contacts |
No. of Outlets | 1Outlets, 1 Outlet |
Poles Configuration | 3P+N+E |
PLUG, FREE, 400V, 16A, 3P+N+E WAY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 210?
Additional datasheets, footprints and schematics for 210 are listed on our Part Details page. You can also find images and similar parts to 210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 210 fall under?
The 210 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 210 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 210 you can contact the distributor directly for product support, shipping queries etc.
Is the 210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 210 have stock available?
Authorised distributors including Future Electronics, Rutronik, RS, Newark Electronics and CoreStaff have stock available or on a lead time for 210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 210 often in real-time on the comparison pages.
What if I can't find stock of 210?
You can fill out our help required form which you can use to request a quote for 210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.