Connector Type | MMCX Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG178 RG178B RG196A |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 6GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Body Plating | Gold |
Centre Contact Resistance | 5mohm |
Coaxial Type | RG178 |
Connector Mounting Orientation | Cable |
Contact Resistance | 2.5mohm |
Dielectric Material | PTFE |
Insulation Resistance | 10000Mohm |
Material | Brass |
No. of Mating Cycles | 500 |
Operating Frequency Max | 6GHz |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Termination Method | Crimp |
VSWR | 1.03 |
Withstand Voltage | 500V |
Working Voltage | 170V |
Rf Coax Conn, Mmcx, Straig/ Jack, 50 Ohm Rohs Compliant: Yes |Huber+Suhner 21_MMCX-50-1-1/111_OE | Newark Electronics |
RF Connectors / Coaxial Connectors, Mmcx Straight Cable Jack | HUBER+SUHNER 21_MMCX-50-1-1/111_OE | RS Americas |
RF COAXIAL, MMCX, STRAIGHT JACK, 50OHM | element14 |
RF COAX CONN, MMCX, STRAIG/ JACK, 50 OHM | Farnell |
Where can I find additional details, specifications and documents for a 21 MMCX-50-1-1/111OE?
Additional datasheets, footprints and schematics for 21 MMCX-50-1-1/111OE are listed on our Part Details page. You can also find images and similar parts to 21 MMCX-50-1-1/111OE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21 MMCX-50-1-1/111OE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21 MMCX-50-1-1/111OE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21 MMCX-50-1-1/111OE fall under?
The 21 MMCX-50-1-1/111OE is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 21 MMCX-50-1-1/111OE when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21 MMCX-50-1-1/111OE you can contact the distributor directly for product support, shipping queries etc.
Is the 21 MMCX-50-1-1/111OE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21 MMCX-50-1-1/111OE have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 21 MMCX-50-1-1/111OE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21 MMCX-50-1-1/111OE often in real-time on the comparison pages.
What if I can't find stock of 21 MMCX-50-1-1/111OE?
You can fill out our help required form which you can use to request a quote for 21 MMCX-50-1-1/111OE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.