21-54882-01 Rechargeable Batteries by Unknown

LITHIUM ION BATTERY, 7.4V, 1.2AH

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Battery Voltage 7.4V
Battery Technology Lithium Ion
Battery Capacity 1.2Ah
Battery Terminals Pressure Contact
External Height 20.4mm
RoHS Compliant NA

Alternative Descriptions

Lithium Ion Battery, 7.4V, 1.2Ah | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 21-54882-01?

Additional datasheets, footprints and schematics for 21-54882-01 are listed on our Part Details page. You can also find images and similar parts to 21-54882-01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 21-54882-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21-54882-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 21-54882-01 fall under?

The 21-54882-01 is listed under Batteries & Chargers > Batteries - Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to 21-54882-01 when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 21-54882-01 you can contact the distributor directly for product support, shipping queries etc.

Is the 21-54882-01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 21-54882-01 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 21-54882-01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 21-54882-01 often in real-time on the comparison pages.

What if I can't find stock of 21-54882-01?

You can fill out our help required form which you can use to request a quote for 21-54882-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay