21-4585 Prototyping & Accessories by MCM Audio

PCB/ PAD PER HOLE 140.5 X 110 MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.57

Distributor Stock
Logo for Farnell
Farnell
from US$2.57
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.00
-
Buy Now
Logo for element14
element14
from US$4.20
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Board Type PCB Pad Per Hole
Board Material -
Hole Diameter 1mm
External Height 140.5mm
External Width 110mm
Board Thickness 1.6mm
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Large Pc Board | Newark Electronics
PCB/ PAD PER HOLE, 140.5 X 110 MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 21-4585?

Additional datasheets, footprints and schematics for 21-4585 are listed on our Part Details page. You can also find images and similar parts to 21-4585 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 21-4585 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21-4585 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 21-4585 fall under?

The 21-4585 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.

Can I view similar or alternative parts?

You can view similar parts to 21-4585 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 21-4585 you can contact the distributor directly for product support, shipping queries etc.

Is the 21-4585 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 21-4585 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for 21-4585.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 21-4585 often in real-time on the comparison pages.

What if I can't find stock of 21-4585?

You can fill out our help required form which you can use to request a quote for 21-4585 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay