21-4570 Prototyping & Accessories by MCM Audio

STRIPBOARD 46 X 92 MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.12

Distributor Stock
Logo for Farnell
Farnell
from US$2.12
No stock
Buy Now
Logo for element14
element14
from US$2.26
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Board Type Stripboard
Board Material -
Hole Diameter 1mm
External Height 46mm
External Width 92mm
Board Thickness 1.6mm
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

STRIPBOARD, 46 X 92 MM | element14
220 Hole Experimenters General Purpose Board | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 21-4570?

Additional datasheets, footprints and schematics for 21-4570 are listed on our Part Details page. You can also find images and similar parts to 21-4570 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 21-4570 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21-4570 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 21-4570 fall under?

The 21-4570 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.

Can I view similar or alternative parts?

You can view similar parts to 21-4570 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 21-4570 you can contact the distributor directly for product support, shipping queries etc.

Is the 21-4570 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 21-4570 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 21-4570.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 21-4570 often in real-time on the comparison pages.

What if I can't find stock of 21-4570?

You can fill out our help required form which you can use to request a quote for 21-4570 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay