Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Clamp / Clip Type | Self Adhesive |
---|---|
Internal Diameter | 43104" |
Cable Clamp / Clip Material | Nylon (Polyamide) |
Cable Clamp / Clip Colour | Black |
External Length | - |
External Width | - |
Height | - |
1/4 Inch Self Adhesive Cable Clamps | Newark Electronics |
Where can I find additional details, specifications and documents for a 21-3652?
Additional datasheets, footprints and schematics for 21-3652 are listed on our Part Details page. You can also find images and similar parts to 21-3652 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21-3652 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21-3652 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21-3652 fall under?
The 21-3652 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to 21-3652 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21-3652 you can contact the distributor directly for product support, shipping queries etc.
Is the 21-3652 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21-3652 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 21-3652.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21-3652 often in real-time on the comparison pages.
What if I can't find stock of 21-3652?
You can fill out our help required form which you can use to request a quote for 21-3652 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.