Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Output Power | 150W |
---|---|
Supply Voltage VAC | 110VAC |
Features | Small scale production, prototyping and chassis wiring |
Power Rating | 150W |
Solder Pot, 150W, 110Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a 21-3511?
Additional datasheets, footprints and schematics for 21-3511 are listed on our Part Details page. You can also find images and similar parts to 21-3511 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21-3511 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21-3511 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21-3511 fall under?
The 21-3511 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder > Solder Pots.
Can I view similar or alternative parts?
You can view similar parts to 21-3511 when available in the Solder Pots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21-3511 you can contact the distributor directly for product support, shipping queries etc.
Is the 21-3511 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21-3511 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 21-3511.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21-3511 often in real-time on the comparison pages.
What if I can't find stock of 21-3511?
You can fill out our help required form which you can use to request a quote for 21-3511 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.