Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Board Type | Sheet Material, Single Clad, Pre-sensitized |
---|---|
Board Material | Epoxy Glass Composite |
External Height | 101.6mm |
External Width | 76.2mm |
Board Thickness | 1.57mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 21-332?
Additional datasheets, footprints and schematics for 21-332 are listed on our Part Details page. You can also find images and similar parts to 21-332 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21-332 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21-332 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21-332 fall under?
The 21-332 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Boards.
Can I view similar or alternative parts?
You can view similar parts to 21-332 when available in the Prototyping Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21-332 you can contact the distributor directly for product support, shipping queries etc.
Is the 21-332 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 21-332 have stock available?
There is no stock from authorised distributors for 21-332.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21-332 often in real-time on the comparison pages.
What if I can't find stock of 21-332?
You can fill out our help required form which you can use to request a quote for 21-332 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.