Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage VAC | 240V |
---|---|
Heat Temperature Max | 500°C |
Output Power | 60W |
Kit Contents | Soldering Station, 60W Soldering Iron, Sponge, Fume Extractor, Iron Holder, Power Cord |
RoHS Compliant | Yes |
60W Soldering Station With Fume Extractor | Newark Electronics |
Where can I find additional details, specifications and documents for a 21-20895?
Additional datasheets, footprints and schematics for 21-20895 are listed on our Part Details page. You can also find images and similar parts to 21-20895 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21-20895 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21-20895 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21-20895 fall under?
The 21-20895 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 21-20895 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21-20895 you can contact the distributor directly for product support, shipping queries etc.
Is the 21-20895 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 21-20895 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 21-20895.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21-20895 often in real-time on the comparison pages.
What if I can't find stock of 21-20895?
You can fill out our help required form which you can use to request a quote for 21-20895 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.