Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | BNC Coaxial |
---|---|
Convert From Positions | 2Ways |
Convert From Gender | Plug |
Inter Series Connector B | Binding Post |
Convert To Positions | 2Ways |
Convert To Gender | Plug |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 3mm |
Colour | Black / Red |
Connector Type | BNC Coaxial |
Connector Type A | BNC Plug |
Connector Type B | 4mm Binding Post x 2 |
ADAPTOR, BNC PLUG - 2X4MM POST | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Vest, Safety, Small to Medium, Orange | Carlton-Bates |
Where can I find additional details, specifications and documents for a 21.133?
Additional datasheets, footprints and schematics for 21.133 are listed on our Part Details page. You can also find images and similar parts to 21.133 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21.133 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21.133 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21.133 fall under?
The 21.133 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 21.133 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21.133 you can contact the distributor directly for product support, shipping queries etc.
Is the 21.133 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21.133 have stock available?
Authorised distributors including RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for 21.133.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21.133 often in real-time on the comparison pages.
What if I can't find stock of 21.133?
You can fill out our help required form which you can use to request a quote for 21.133 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.