Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$46.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$46.94
|
No stock
|
Buy Now |
Supply Voltage V AC | 220V |
---|---|
Heat Temperature Max | 350°C |
Output Power | 540W |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Air Flow Max | 0.18m³/min |
External Depth | 140mm |
External Width | 170mm |
Height | 55mm |
Weight | 1.1kg |
HEATING PLATE, 540W, 220V, EU | Farnell |
Where can I find additional details, specifications and documents for a 21-10135 EU?
Additional datasheets, footprints and schematics for 21-10135 EU are listed on our Part Details page. You can also find images and similar parts to 21-10135 EU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21-10135 EU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21-10135 EU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21-10135 EU fall under?
The 21-10135 EU is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 21-10135 EU when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21-10135 EU you can contact the distributor directly for product support, shipping queries etc.
Is the 21-10135 EU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21-10135 EU have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 21-10135 EU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21-10135 EU often in real-time on the comparison pages.
What if I can't find stock of 21-10135 EU?
You can fill out our help required form which you can use to request a quote for 21-10135 EU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.