Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 220V |
---|---|
Heat Temperature Max | 500°C |
Output Power | 900W |
Kit Contents | Soldering & Rework Station |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Rework Station, 900W, 220V, Uk/Eu | Newark Electronics |
REWORK STATION, 900W, 220V, UK/EU | element14 |
Where can I find additional details, specifications and documents for a 21-10130 UK+EU?
Additional datasheets, footprints and schematics for 21-10130 UK+EU are listed on our Part Details page. You can also find images and similar parts to 21-10130 UK+EU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21-10130 UK+EU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21-10130 UK+EU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21-10130 UK+EU fall under?
The 21-10130 UK+EU is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 21-10130 UK+EU when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21-10130 UK+EU you can contact the distributor directly for product support, shipping queries etc.
Is the 21-10130 UK+EU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21-10130 UK+EU have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 21-10130 UK+EU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21-10130 UK+EU often in real-time on the comparison pages.
What if I can't find stock of 21-10130 UK+EU?
You can fill out our help required form which you can use to request a quote for 21-10130 UK+EU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.