Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.16
Inter Series Connector A | M12 |
---|---|
Convert From Positions | 4Ways |
Convert From Gender | Jack |
Inter Series Connector B | RJ45 |
Convert To Positions | 8Ways |
Convert To Gender | Receptacle |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Circular |
Operating Temperature Max | +85°C |
Operating Temperature Min | -25°C |
ADAPTER M12 RJ45 CAT 5A ANGLE D | Heilind Electronics |
M12-RJ45 adaptor CAT 5a Angled | RS |
Feed Through Adaptor, M12-Rj45, Jack | Newark Electronics |
Feed Adapter, Wt 47.00 g, 4 Contacts, Female, Circular Connectors M12 Series | HARTING 21033814401 | RS Americas |
ADAPTOR, M12 TO RJ45, RIGHT ANGLED | element14 |
Adapter M12 RJ45 Cat 5a angled | Boersig |
Where can I find additional details, specifications and documents for a 21 03 381 4401?
Additional datasheets, footprints and schematics for 21 03 381 4401 are listed on our Part Details page. You can also find images and similar parts to 21 03 381 4401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21 03 381 4401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21 03 381 4401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21 03 381 4401 fall under?
The 21 03 381 4401 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 21 03 381 4401 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21 03 381 4401 you can contact the distributor directly for product support, shipping queries etc.
Is the 21 03 381 4401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21 03 381 4401 have stock available?
Authorised distributors including Heilind Electronics, RS, Heilind Electronics Asia, Newark Electronics and RS Americas have stock available or on a lead time for 21 03 381 4401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21 03 381 4401 often in real-time on the comparison pages.
What if I can't find stock of 21 03 381 4401?
You can fill out our help required form which you can use to request a quote for 21 03 381 4401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.