Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.27
|
No stock
|
Buy Now | |
RS Americas
from US$39.71
|
81
in stock
|
Buy Now | |
Heilind Electronics
from US$50.18
|
57
in stock
|
Buy Now | |
Farnell
from US$36.74
|
36
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$50.18
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$28.06
|
16
in stock
|
Buy Now | |
element14
from US$36.27
|
16
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Inter Series Connector A | M12 |
---|---|
Convert From Positions | 4Ways |
Convert From Gender | Receptacle |
Inter Series Connector B | RJ45 |
Convert To Positions | 8Ways |
Convert To Gender | Receptacle |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Adaptor |
Adapter, Panel Feed Through, M12 to RJ45, Female, D Coded, Straight 4 Pole | HARTING 21 03 381 2401 | RS Americas |
ADAPTER M12 RJ45 CAT 5A STRAI GHT | Heilind Electronics |
ADAPTOR, M12 SKT/RJ45, STR, HARAX, 4P | Farnell |
Adaptor, M12 Skt/Rj45, Str, Harax, 4P | Newark Electronics |
M12-RJ45 adaptor CAT 5a | RS |
Adapter M12 RJ45 Cat 5a straight | Boersig |
Where can I find additional details, specifications and documents for a 21 03 381 2401?
Additional datasheets, footprints and schematics for 21 03 381 2401 are listed on our Part Details page. You can also find images and similar parts to 21 03 381 2401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21 03 381 2401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21 03 381 2401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21 03 381 2401 fall under?
The 21 03 381 2401 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 21 03 381 2401 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21 03 381 2401 you can contact the distributor directly for product support, shipping queries etc.
Is the 21 03 381 2401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21 03 381 2401 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Farnell, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 21 03 381 2401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21 03 381 2401 often in real-time on the comparison pages.
What if I can't find stock of 21 03 381 2401?
You can fill out our help required form which you can use to request a quote for 21 03 381 2401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.