Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$20.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.98
|
4
in stock
|
Buy Now | |
TE Store
from US$60.17
|
1,354
in stock
|
Buy Now | |
Heilind Electronics
from US$33.90
|
288
in stock
|
Buy Now | |
RS Americas
from US$25.43
|
149
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$33.90
|
87
in stock
|
Buy Now | |
Newark Electronics
from US$25.69
|
58
in stock
|
Buy Now | |
Avnet America
from US$39.61
|
-
|
Buy Now |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 250VAC |
Current Rating | 20A |
No. of Phases | Single Phase |
No. of Stages | 1 Stage |
Filter Input Terminals | Stud |
Filter Output Terminals | Stud |
RoHS Compliant | Yes |
20VK6=F7357 S0 Current Rating: 20 A Input Termination Type: Stud Output Termination Type: Stud Leakage Current (Max) (120VAC, 60Hz): .4 mA Leakage Current (Max) (250VAC, 50Hz): .7 mA Single Phase Filters & Corcom K Series | 20 A Stud .4 mA | Part Number: 20VK6 | Internal Number: 1-6609028-9 | TE Connectivity | TE Store |
1-6609028-9 20VK6=F7357 S0 | Heilind Electronics |
Filter, RFI,20 A,2250 VDC (Line to Ground),250 VAC (Max.),Panel Mount, | TE Connectivity 20VK6 | RS Americas |
Rfi Power Line Filter, 20A, 1Ma | Newark Electronics |
Filter,RFI,20A,2250VDC(LinetoGround) | RS |
Power Line Filter 50Hz/60Hz 20A 250VAC Threaded Stud Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 20VK6?
Additional datasheets, footprints and schematics for 20VK6 are listed on our Part Details page. You can also find images and similar parts to 20VK6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20VK6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20VK6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20VK6 fall under?
The 20VK6 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 20VK6 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20VK6 you can contact the distributor directly for product support, shipping queries etc.
Is the 20VK6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 20VK6 have stock available?
Authorised distributors including TE Store, Heilind Electronics, RS Americas, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 20VK6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20VK6 often in real-time on the comparison pages.
What if I can't find stock of 20VK6?
You can fill out our help required form which you can use to request a quote for 20VK6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.