Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 250VAC |
Current Rating | 20A |
No. of Phases | Single Phase |
No. of Stages | 1 Stage |
Filter Input Terminals | Stud |
Filter Output Terminals | Stud |
RoHS Compliant | Yes |
Power Line Filter, Stud, 20A, 250VAC, 1 Phase, Flanged, Corcom DK Series | TE Connectivity 20VDK6 | RS Americas |
20Vdk6=F7622 S0 |Corcom Te Connectivity 20VDK6 | Newark Electronics |
Power Line Filters 20A STUD TERM FLANGE MOUNT | Rapid Electronics |
Power Line Filter 50Hz/60Hz 20A 250VAC Threaded Stud Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 20VDK6?
Additional datasheets, footprints and schematics for 20VDK6 are listed on our Part Details page. You can also find images and similar parts to 20VDK6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20VDK6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20VDK6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20VDK6 fall under?
The 20VDK6 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 20VDK6 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20VDK6 you can contact the distributor directly for product support, shipping queries etc.
Is the 20VDK6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 20VDK6 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 20VDK6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20VDK6 often in real-time on the comparison pages.
What if I can't find stock of 20VDK6?
You can fill out our help required form which you can use to request a quote for 20VDK6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.