CAPACITANCE | 0.012 F |
---|---|
VOLTAGE RATING | 250VAC |
CURRENT RATING | 20A |
FILTER TYPE | EMI, RFI |
FILTER TERMINALS | STUD |
INDUCTANCE MIN | 440 H |
LEAKAGE CURRENT MAX | 700 A |
RoHS Compliant | YES |
Filter, RFI, Power Line, General Purpose, 120/250 Volt, 50-60Hz, 20 Amp, | TE Connectivity 20VB6 | RS Americas |
Rfi Power Line Filter, 20A, 700Ua | Newark Electronics |
Power Line Filter 50Hz/60Hz 20A 250VAC Threaded Stud Flange Mount | Avnet America |
Power Line Filter 20A 250V B Series 1 ph | RS |
20VB6=F7354 S0 Current Rating: 20 A Input Termination Type: Stud Output Termination Type: Stud Leakage Current (Max) (120VAC, 60Hz): .4 mA Leakage Current (Max) (250VAC, 50Hz): .7 mA Single Phase Filters & Corcom B Series | 20 A Stud .4 mA | Part Number: 20VB6 | Internal Number: 1-6609021-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 20VB6?
Additional datasheets, footprints and schematics for 20VB6 are listed on our Part Details page. You can also find images and similar parts to 20VB6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20VB6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20VB6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20VB6 fall under?
The 20VB6 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 20VB6 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20VB6 you can contact the distributor directly for product support, shipping queries etc.
Is the 20VB6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 20VB6 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, RS and TE Store have stock available or on a lead time for 20VB6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20VB6 often in real-time on the comparison pages.
What if I can't find stock of 20VB6?
You can fill out our help required form which you can use to request a quote for 20VB6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.