Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
857
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
857
in stock
|
Buy Now | |
element14
from US$0.74
|
857
in stock
|
Buy Now | |
Future Electronics
from US$0.71
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$1.18
|
-
|
Buy Now | |
Schukat Electronic
from US$0.77
|
-
|
Buy Now | |
TTI Europe
from US$0.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 20 |
---|---|
Capacitance (µF) | 22 |
Body Type | Surface mount type (rectangular style) |
E.S.R.-1 (Max. Value) (mΩ) | 90 |
Polarity Type | Polar |
Rated Voltage (V) | 20 |
Operating Temperature Range (°C) | -55 to 105 |
Permissible Ripple Current (Rms) (mA) | 1000 |
Endurance (h) | 2000 |
Leakage Current (Max.) (μA) | 132 |
Tolerance on Capacitance (%) | -20 to 20 |
Length * Width (mm) | 3.5 * 2.8 |
Temperature Range (°C) | -55 to 105 |
Height (mm) | 1.9 |
Endurance@Temp.-1 | 2000h@105°C |
Size Code | B2 |
Rated Ripple Current-1 (mArms) | 1000 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 90 |
ESR Frequency (kHz) | 100 |
Leakage Current [Max.] (μA) | 132 |
Dissipation Factor [Max.] | 0.1 |
Body Length (mm) | 3.5 |
Body Width (mm) | 2.8 |
Body Height (mm) | 1.9 |
Minimum packaging quantity (piece) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Cap, 22Îœf, 20V, 20% | Newark Electronics |
CAP, 22µF, 20V, 20% | element14 |
TQC Series 22 uF 20 V â–’20% SMT Polymer Solid Tantalum Capacitor | Future Electronics |
Tantalum Polymer Capacitor, 22 uF, 20 V, ± 20%, B2, 90 mohm, 1411 [3528-19 Metric] | Avnet America |
22uF Solid Polymer Tantalum Capacitor, 20 V dc +/-20%, POSCAP Series | Panasonic Electronic Components 20TQC22MYFB | RS Americas |
POSCAP TQC 22uF 20V 3,5x2,8x1,9mm | Schukat Electronic |
22UF 20V 20% B2 LOW ESR | TTI Europe |
Tantalum Polymer Capacitor, 22 uF, 20 V, � 20%, B2, 90 mohm, 1411 [3528-19 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 20TQC22MYFB?
Additional datasheets, footprints and schematics for 20TQC22MYFB are listed on our Part Details page. You can also find images and similar parts to 20TQC22MYFB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20TQC22MYFB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20TQC22MYFB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20TQC22MYFB fall under?
The 20TQC22MYFB is listed under Capacitors > Polymer Capacitors > POSCAPâ„¢ Tantalum-Polymer > TQC Series.
Can I view similar or alternative parts?
You can view similar parts to 20TQC22MYFB when available in the TQC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20TQC22MYFB you can contact the distributor directly for product support, shipping queries etc.
Is the 20TQC22MYFB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20TQC22MYFB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 20TQC22MYFB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20TQC22MYFB often in real-time on the comparison pages.
What if I can't find stock of 20TQC22MYFB?
You can fill out our help required form which you can use to request a quote for 20TQC22MYFB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.