20T3Q/CL/24V Light Bulbs & Tubes by Osram

LAMP HALOGEN G4 24V 20W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.79

Distributor Stock
Logo for Farnell
Farnell
from US$6.79
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage 24V
Power Rating 20W
Length 31mm
Lamp Base Type G4
Reflector Dia -
Color Temperature Typ -
Product Range -
Average Bulb Life 1000h
Bulb Length (MOL) 1.25"
Bulb Size T-3 (10mm)


20T3Q/CL/24V Lamps & Tubes by LEDVANCE

HALOGEN LAMP, G4, 20W, 24V

Status: Unknown
Series: BI-PIN
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 24V
Lamp Base Type G4
Bulb Size 30mm
Average Bulb Life 1000h
Product Range BI-PIN
Length 31mm
Power Rating 20W
RoHS Compliant Yes

Alternative Descriptions

Halogen Lamp, G4, 20W, 24V | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 20T3Q/CL/24V?

Additional datasheets, footprints and schematics for 20T3Q/CL/24V are listed on our Part Details page. You can also find images and similar parts to 20T3Q/CL/24V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 20T3Q/CL/24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20T3Q/CL/24V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 20T3Q/CL/24V fall under?

The 20T3Q/CL/24V is listed under Electrical & Lighting > Light Bulbs & Tubes > Halogen Bulbs.

Can I view similar or alternative parts?

You can view similar parts to 20T3Q/CL/24V when available in the Halogen Bulbs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 20T3Q/CL/24V you can contact the distributor directly for product support, shipping queries etc.

Is the 20T3Q/CL/24V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 20T3Q/CL/24V have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 20T3Q/CL/24V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 20T3Q/CL/24V often in real-time on the comparison pages.

What if I can't find stock of 20T3Q/CL/24V?

You can fill out our help required form which you can use to request a quote for 20T3Q/CL/24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay