Status: | Unknown |
---|---|
Series: | 20 Series |
RoHS: | Unknown |
Resistance | 12ohm |
---|---|
Product Range | 20 Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 720V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Resistor Wirewound Res 12 Ohms 10W Tol 5% Axial Vitreous Enamel 20 Series | Ohmite 20J12RE | RS Americas |
RES, 12R, 5%, 10W, AXIAL, WIREWOUND | element14 |
Resistor, Wirewound | RS |
Wirewound Resistor, 12 Ohm, 10W, 5% | Newark Electronics |
Where can I find additional details, specifications and documents for a 20J12RE?
Additional datasheets, footprints and schematics for 20J12RE are listed on our Part Details page. You can also find images and similar parts to 20J12RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20J12RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20J12RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20J12RE fall under?
The 20J12RE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 20J12RE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20J12RE you can contact the distributor directly for product support, shipping queries etc.
Is the 20J12RE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20J12RE have stock available?
Authorised distributors including RS Americas, element14, RS and Newark Electronics have stock available or on a lead time for 20J12RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20J12RE often in real-time on the comparison pages.
What if I can't find stock of 20J12RE?
You can fill out our help required form which you can use to request a quote for 20J12RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.