Status: | Unknown |
---|---|
Series: | 20 Series |
RoHS: | Unknown |
Resistance | 120ohm |
---|---|
Product Range | 20 Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 720V |
Resistor Element Type | Ceramic |
No. of Pins | 2Pins |
WIREWOUND RESISTOR | Richardson RFPD |
Wirewound Resistor, 120 Ohm, 10W, 5% | Newark Electronics |
Resistor, Wirewound, Res 120 Ohms, Pwr-Rtg10 W, Tol 5%, Axial, Vitreous Enamel | Ohmite 20J120E | RS Americas |
Resistor, Wirewound | RS |
Where can I find additional details, specifications and documents for a 20J120E?
Additional datasheets, footprints and schematics for 20J120E are listed on our Part Details page. You can also find images and similar parts to 20J120E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20J120E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20J120E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20J120E fall under?
The 20J120E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 20J120E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20J120E you can contact the distributor directly for product support, shipping queries etc.
Is the 20J120E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20J120E have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, element14, RS Americas and RS have stock available or on a lead time for 20J120E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20J120E often in real-time on the comparison pages.
What if I can't find stock of 20J120E?
You can fill out our help required form which you can use to request a quote for 20J120E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.