Status: | Unknown |
---|---|
Series: | 20 Series |
RoHS: | Unknown |
Resistance | 10kohm |
---|---|
Product Range | 20 Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 720V |
Resistor Element Type | Wirewound |
No. of Pins | 2Pins |
Resistor, Wirewound, Res 10 Kilohms, Pwr-Rtg 10 W, Tol 5%,Axial, Vitreous Enamel | Ohmite 20J10KE | RS Americas |
Wirewound Resistor, 10Kohm, 10W, 5% | Newark Electronics |
10K OHM 5% 10W | TTI Europe |
Where can I find additional details, specifications and documents for a 20J10KE?
Additional datasheets, footprints and schematics for 20J10KE are listed on our Part Details page. You can also find images and similar parts to 20J10KE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20J10KE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20J10KE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20J10KE fall under?
The 20J10KE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 20J10KE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20J10KE you can contact the distributor directly for product support, shipping queries etc.
Is the 20J10KE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20J10KE have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for 20J10KE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20J10KE often in real-time on the comparison pages.
What if I can't find stock of 20J10KE?
You can fill out our help required form which you can use to request a quote for 20J10KE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.