Status: | Unknown |
---|---|
Series: | FLZ Series |
RoHS: | Unknown |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | FLZ Series |
Contact Termination Type | Surface Mount |
Contact Position | - |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Surface Mount Right Angle |
FLZ 0.5mm FFC/FPC connector, reverse,20P | RS |
Where can I find additional details, specifications and documents for a 20FLZ-RSM2-TB(LF)(SN)(P)?
Additional datasheets, footprints and schematics for 20FLZ-RSM2-TB(LF)(SN)(P) are listed on our Part Details page. You can also find images and similar parts to 20FLZ-RSM2-TB(LF)(SN)(P) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20FLZ-RSM2-TB(LF)(SN)(P) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20FLZ-RSM2-TB(LF)(SN)(P) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20FLZ-RSM2-TB(LF)(SN)(P) fall under?
The 20FLZ-RSM2-TB(LF)(SN)(P) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 20FLZ-RSM2-TB(LF)(SN)(P) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20FLZ-RSM2-TB(LF)(SN)(P) you can contact the distributor directly for product support, shipping queries etc.
Is the 20FLZ-RSM2-TB(LF)(SN)(P) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20FLZ-RSM2-TB(LF)(SN)(P) have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for 20FLZ-RSM2-TB(LF)(SN)(P).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20FLZ-RSM2-TB(LF)(SN)(P) often in real-time on the comparison pages.
What if I can't find stock of 20FLZ-RSM2-TB(LF)(SN)(P)?
You can fill out our help required form which you can use to request a quote for 20FLZ-RSM2-TB(LF)(SN)(P) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.