Status: | Unknown |
---|---|
Series: | CORCOM R Series |
RoHS: | Compliant |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 250VAC |
Current Rating | 20A |
No. of Phases | Single Phase |
No. of Stages | 2 Stage |
Filter Input Terminals | Quick Connect |
Product Range | CORCOM R Series |
RoHS Compliant | Yes |
20ER1=F7193 S0 Current Rating: 20 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .21 mA Leakage Current (Max) (250VAC, 50Hz): .36 mA Single Phase Filters & Corcom R Series | 20 A .250" FASTON .21 mA | Part Number: 20ER1 | Internal Number: 1-6609031-7 | TE Connectivity | TE Store |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
Filter, Emi/Rfi, 20A, 360Ua | Newark Electronics |
Power Line Filter 50Hz/60Hz 20A 250VAC Faston Flange Mount | Avnet America |
Two-stage General Purpose RFI, Power Line Filters, 20A, 1 Phase, Corcom R Series | TE Connectivity 20ER1 | RS Americas |
Where can I find additional details, specifications and documents for a 20ER1?
Additional datasheets, footprints and schematics for 20ER1 are listed on our Part Details page. You can also find images and similar parts to 20ER1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20ER1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20ER1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20ER1 fall under?
The 20ER1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 20ER1 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20ER1 you can contact the distributor directly for product support, shipping queries etc.
Is the 20ER1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 20ER1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 20ER1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20ER1 often in real-time on the comparison pages.
What if I can't find stock of 20ER1?
You can fill out our help required form which you can use to request a quote for 20ER1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.