Prices starting from US$41.03
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$41.03 |
No stock
|
Buy Now | |
TE Store | US$128.08 |
1,912
|
Buy Now | |
Heilind Electronics | US$75.56 |
207
|
Buy Now | |
Newark Electronics | US$52.25 |
113
|
Buy Now | |
RS Americas | US$138.16 |
48
|
Buy Now | |
Heilind Electronics Asia | US$75.56 |
48
|
Buy Now | |
Chip One Stop | US$69.10 |
9
|
Buy Now | |
Avnet America | US$55.72 |
-
|
Buy Now |
CAPACITANCE | 2.001 F |
---|---|
VOLTAGE RATING | 250VAC |
CURRENT RATING | 20A |
FILTER TYPE | EMI, RFI |
FILTER TERMINALS | QUICK CONNECT |
INDUCTANCE MIN | 4.56MH |
LEAKAGE CURRENT MAX | 360 A |
RoHS Compliant | YES |
20EP1=F7773 S0 Current Rating: 20 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .21 mA Leakage Current (Max) (250VAC, 50Hz): .36 mA Single Phase Filters & Corcom Ep Series | 20 A .250" FASTON .21 mA | Part Number: 20EP1 | Internal Number: 6609037-9 | TE Connectivity | TE Store |
6609037-9 20EP1=F7773 S0 | Heilind Electronics |
Rfi Power Line Filter, 20A, 360Ua | Newark Electronics |
Power Line Filter 20A 250VAC EMI/RFI Filter Faston Chassis Mount EP Series | TE Connectivity 20EP1 | RS Americas |
Filter,RFIPowerLine,forSwitchingPower | RS |
Power Line Filter 50Hz/60Hz 20A 250VAC Quick Connect Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 20EP1?
Additional datasheets, footprints and schematics for 20EP1 are listed on our Part Details page. You can also find images and similar parts to 20EP1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20EP1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20EP1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20EP1 fall under?
The 20EP1 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 20EP1 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20EP1 you can contact the distributor directly for product support, shipping queries etc.
Is the 20EP1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 20EP1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, RS Americas and Heilind Electronics Asia have stock available or on a lead time for 20EP1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20EP1 often in real-time on the comparison pages.
What if I can't find stock of 20EP1?
You can fill out our help required form which you can use to request a quote for 20EP1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.