Status: | Unknown |
---|---|
Series: | EJT Series |
RoHS: | Unknown |
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 20A |
Filter Terminals | Quick Connect |
Inductance Min | 91µH |
Leakage Current Max | 400µA |
Product Range | EJT Series |
SVHC | No SVHC (15-Jan-2018) |
AC Power Entry Module, 20A, 250VAC, Quick Connect, Panel Mount, EJT Series | TE Connectivity 20EJT1 | RS Americas |
Special Order: 20EJT1=F8138 Filter Type: Power Line Product Orientation: Vertical Leakage Current (Max) (120VAC, 60Hz): 220 µA Leakage Current (Max) (250VAC, 50Hz): 400 µA Current Rating: 20 A Power Line Vertical 220 µA 400 µA | Iec Filtered Inlets & Corcom Ejt Series | Part Number: 20EJT1 | Internal Number: 6609007-8 | TE Connectivity | TE Store |
Iec Power Line Filter, 20A, 250V, Wire | Newark Electronics |
Where can I find additional details, specifications and documents for a 20EJT1?
Additional datasheets, footprints and schematics for 20EJT1 are listed on our Part Details page. You can also find images and similar parts to 20EJT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20EJT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20EJT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20EJT1 fall under?
The 20EJT1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 20EJT1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20EJT1 you can contact the distributor directly for product support, shipping queries etc.
Is the 20EJT1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20EJT1 have stock available?
Authorised distributors including RS Americas, TE Store, Farnell and Newark Electronics have stock available or on a lead time for 20EJT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20EJT1 often in real-time on the comparison pages.
What if I can't find stock of 20EJT1?
You can fill out our help required form which you can use to request a quote for 20EJT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.