Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 20A |
Filter Terminals | Quick Connect |
Inductance Min | 306µH |
Leakage Current Max | 400µA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
20Ejs1=F7904A S0 |Corcom Te Connectivity 20EJS1 | Newark Electronics |
COST-EFFECTIVE MEDIUM PERFORMANCE POWER INLET FILTER | Avnet America |
20EJS1=F7904A S0 Filter Type: Power Line Product Orientation: Right Angle Leakage Current (Max) (120VAC, 60Hz): 220 µA Leakage Current (Max) (250VAC, 50Hz): 380 µA Current Rating: 20 A Power Line Right Angle 220 µA 380 µA | Iec Filtered Inlets & Corcom Eej Series | Part Number: 20EJS1 | Internal Number: 6609007-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 20EJS1?
Additional datasheets, footprints and schematics for 20EJS1 are listed on our Part Details page. You can also find images and similar parts to 20EJS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20EJS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20EJS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20EJS1 fall under?
The 20EJS1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 20EJS1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20EJS1 you can contact the distributor directly for product support, shipping queries etc.
Is the 20EJS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20EJS1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TE Store and Farnell have stock available or on a lead time for 20EJS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20EJS1 often in real-time on the comparison pages.
What if I can't find stock of 20EJS1?
You can fill out our help required form which you can use to request a quote for 20EJS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.