20EHZ7 EMC / RFI Suppression by TE Connectivity

POWER LINE FILTER, EMI/RFI, 20A, 5UA, 250VAC

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$32.26


Distributor Starting From Stock
Logo for Avnet America Avnet America -
-
Buy Now
Logo for Sager Sager -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Filter Applications General Purpose
Voltage Rating 250VAC
Current Rating 20A
No. of Phases Single Phase
No. of Stages 1 Stage
Filter Input Terminals Quick Connect
Capacitance 0.74µF
RoHS Compliant Yes

Alternative Descriptions

Power Line Filter, Emi/Rfi, 20A, 5Ua, 250Vac | Newark Electronics
Power Line Filter 50Hz to 60Hz 20A 120VAC/250VAC Quick Connect Panel Mount | Avnet America
Power Line Filters 20A HQ POWER LINE FILTR REAR SPADE TRM | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 20EHZ7?

Additional datasheets, footprints and schematics for 20EHZ7 are listed on our Part Details page. You can also find images and similar parts to 20EHZ7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 20EHZ7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20EHZ7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 20EHZ7 fall under?

The 20EHZ7 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.

Can I view similar or alternative parts?

You can view similar parts to 20EHZ7 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 20EHZ7 you can contact the distributor directly for product support, shipping queries etc.

Is the 20EHZ7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 20EHZ7 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 20EHZ7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 20EHZ7 often in real-time on the comparison pages.

What if I can't find stock of 20EHZ7?

You can fill out our help required form which you can use to request a quote for 20EHZ7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay