Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
CAPACITANCE | 0.74 F |
---|---|
VOLTAGE RATING | 250VAC |
CURRENT RATING | 20A |
FILTER TYPE | EMI, RFI |
FILTER TERMINALS | STUD |
INDUCTANCE MIN | 4.5MH |
LEAKAGE CURRENT MAX | 5 A |
PRODUCT RANGE | CORCOM HZ SERIES |
RoHS Compliant | YES |
Power Line Filter, Emi/Rfi, 20A, 5Ua, 250Vac | Newark Electronics |
Power Line Filter 50Hz/60Hz 20A 250VAC Threaded Stud Bulkhead | Avnet America |
Power Line Filters 20A HZ POWER LINE FILTER, THREAD TERM | Sager |
Where can I find additional details, specifications and documents for a 20EHZ6?
Additional datasheets, footprints and schematics for 20EHZ6 are listed on our Part Details page. You can also find images and similar parts to 20EHZ6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20EHZ6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20EHZ6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20EHZ6 fall under?
The 20EHZ6 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 20EHZ6 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20EHZ6 you can contact the distributor directly for product support, shipping queries etc.
Is the 20EHZ6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 20EHZ6 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 20EHZ6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20EHZ6 often in real-time on the comparison pages.
What if I can't find stock of 20EHZ6?
You can fill out our help required form which you can use to request a quote for 20EHZ6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.